The UNI-Rep S repair coupling, made of stainless steel 1.4571, is a non-tensile connection for metal and plastic pipes with a nominal pressure rating of PN16. It is designed for pipe outer diameters ranging from 80.0 mm to 88.0 mm, with a maximum operating temperature of 125°C for EPDM seals and 80°C for NBR seals. The coupling has a torque requirement of 30.0 N·m and weighs 1.0 kg. It features a solid bolt design and is rated for a maximum working pressure of 35 bar within its specified diameter range.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN16Â Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779912013 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |