The UNI-Flex S2/S3/S4 coupling, made of stainless steel 1.4571, is a non-tensile connection for metal and plastic pipes with a nominal OD range of 1529 to 1568 mm, rated for a maximum working pressure of 6 bar at a PN rating of 2.5. It uses an EPDM seal with an operating temperature range of -30°C to 125°C and requires stiffeners for installation on PVC, ABS, PE, PP, or PB pipes. The coupling has an outer diameter of 1614 mm, a bolt hole diameter of 142 mm, a total height of 1644 mm, and a recommended torque of 80 N·m. It weighs 34.0 kg.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862384 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |