The UNI-Flex S coupling, model 779862146, is a non-tensile stainless steel (1.4571) coupling for connecting metal and plastic pipes. It accommodates pipe outside diameters from 460 mm to 473 mm, with a maximum operating pressure of 16 bar and a nominal pressure rating of PN10. It uses an NBR seal compliant with operating temperatures from -20°C to 80°C. The coupling requires a maximum torque of 40 N·m for installation and has a mass of 10.5 kg. Stiffeners are mandatory when installed on PVC, ABS, PE, PP, or PB pipes. The coupling is designed for a maximum OD difference of 1% or 3 mm between joined pipes.
Non-tensile connection of metal and metal, plastic and plastic, metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779862146 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |