UNI-Grip S stainless steel coupling (1.4571) for tensile-resistant connection of metal pipes, with EPDM sealing, designed for pipe outer diameters from 717 mm to 730 mm, operating pressure of 2.5 bar and maximum working pressure of 6 bar, with a torque requirement of 160 N·m, housing and insert material in stainless steel, weighing 21.9 kg, and dimensioned with d=772 mm, B=140 mm, and H=800 mm.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779764362 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |