The UNI-Grip S coupling, made of stainless steel 1.4571, is a tensile-resistant connection for metal pipes with a nominal operating pressure of 2.5 bar and a maximum working pressure of 6 bar. It is designed for pipe outer diameters ranging from 628 mm to 641 mm, with a housing dimension of 683 mm, a bolt circle of 140 mm, and a total height of 711 mm. The coupling requires a torque of 160 N·m and weighs 19.6 kg. It is compatible with EPDM seals, offering an operating temperature range of -30°C to 125°C, or NBR seals, with a range of -20°C to 80°C. Viton (FKM) sealing is available on request. The difference between adjacent pipe outer diameters is limited to 1% or a maximum of 3 mm.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779764357 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |