The UNI-Grip S stainless steel coupling in material 1.4571, model code 779764233, is a tensile-resistant, solid-bolted connection for metal-to-metal piping, rated for 6 bar working pressure and 10 bar proof pressure. It accommodates pipe outer diameters from 301 mm to 314 mm, with a sealing system using EPDM or NBR, and a maximum torque of 160 N·m. The coupling weighs 8.3 kg and has dimensions d=352 mm, B=140 mm, H=378 mm. Temperature limits are -30°C to 125°C for EPDM and -20°C to 80°C for NBR. Viton (FKM) seals are available on request. Note that this model is subject to restricted working conditions when used with CuNiFe tubes having a wall thickness ≤4 mm.
Tensile-resistant connection of metal and metal PN6 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779764233 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |