The UNI-Grip S coupling is a stainless steel (1.4571) tensile-resistant coupling for connecting metal pipes, designed for use with EPDM or NBR seals and a solid bolt connection. It accommodates pipe outer diameters from 600 mm to 613 mm, operates at a working pressure of 6 bar with a nominal pressure rating of 2.5 bar, and requires a torque of 160 N·m for installation. The coupling measures 655 mm in diameter, 140 mm in width, and 683 mm in height, and weighs 18.9 kg. Sealing options include EPDM for temperatures from -30°C to 125°C or NBR from -20°C to 80°C, with Viton (FKM) available on request.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779762355 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |