The UNI-Grip S coupling, made of stainless steel 1.4571, provides a tensile-resistant connection for metal pipes with nominal outer diameters ranging from 531 mm to 544 mm. It uses an EPDM seal and is rated for a maximum operating pressure of 6 bar at a nominal pressure of 2.5 bar. The coupling has a bolt diameter of 140 mm, an overall height of 614 mm, and requires a torque of 160 N·m. The housing, bars, and strip insert are manufactured from stainless steel 1.4571, and the weight is 17.2 kg.
Tensile-resistant connection of metal and metal PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779762351 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |