The UNI-Grip S/SE coupling is a stainless steel (1.4571) tensile-resistant coupling for metal-to-metal connections with a PN10 solid bolt design. It accommodates pipe outer diameters from 361 mm to 374 mm, has a maximum operating pressure of 16 bar, and uses an EPDM seal with a temperature range of -30°C to 125°C. The coupling weighs 13.0 kg and requires a maximum torque of 160 N·m for installation.
Tensile-resistant connection of metal and metal PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779762138 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |