UNI-Combigrip S/S2/S3/S4 coupling in stainless steel 1.4571 for tensile-resistant connection of metal and plastic, rated PN2.5 with a maximum working pressure of 6 bar, operating temperature range of -30°C to 125°C with EPDM seal or -20°C to 80°C with NBR seal, fitted for pipe outer diameters 312-325 mm and weighing 7.8 kg, with a maximum torque of 160 N/m and required stiffeners for PVC, ABS, PE, PP, and PB pipes.
Tensile-resistant connection of metal and plastic PN2,5 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779757929 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |