The UNI-Combigrip S coupling, part number 779740014, is a stainless steel (1.4571) tensile-resistant fitting for connecting metal and plastic pipes with an outer diameter range of 88.0 to 96.0 mm, rated for 10 bar operating pressure and 16 bar proof pressure. It uses an EPDM seal and requires stiffeners for installation on PVC, ABS, PE, PP, or PB pipes. The coupling measures 124 mm in diameter, 95 mm in length, and 170 mm in overall height, with a maximum torque of 40 N·m and a weight of 1.5 kg.
Tensile-resistant connection of metal and plastic PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779740014 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |