Screwed flange with four drilled holes, compatible with EN 1092-2 and DIN 2566, for pipe size 3/4 inch and nominal pressure of 16 bar. The flange has a pitch circle diameter of 105 mm, sealing face diameter of 24 mm, and overall height of 75 mm. It is available in black and galvanized finishes, with part codes 770 329 105 and 770 329 205 respectively.
Screwed flange, drilled, 4 holes
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770329105 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |