Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 770300107

Description
Cap, ISO/EN T1
Request a Quote
Description
Cap, ISO/EN T1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cap, ISO/EN T1, made from galvanized steel, with an octagon shape, 1 1/4 inch nominal size, 34 mm across flats, and 47 mm overall length. Not suitable for drinking water installations.

Datasheet Summary
Powered by GS/AI

Cap, ISO/EN T1, made from galvanized steel, with an octagon shape, 1 1/4 inch nominal size, 34 mm across flats, and 47 mm overall length. Not suitable for drinking water installations.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 770300107 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
770300107
Fittings - Caps-end-Caps 770300107
Cap, ISO/EN T1

Cap, ISO/EN T1

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 770300107
Product Name Fittings - Caps-end-Caps
Material Malleable Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400141 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Adapters-transitions - 158400093 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193132464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Flange-Connections - 161481554 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 40.00 mm (1.57 inch)
View Details