Socket, reducing, ISO/EN M4, made from galvanized steel, with inlet size 1 1/4 inch and outlet size 3/4 inch, hexagonal ends, and dimensions of d1=60 mm, d2=41 mm, s=50 mm, and z=41 mm. Not suitable for drinking water installations.
Socket, reducing, ISO/EN M4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770246224 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |