Socket, reducing, ISO/EN M2, made from galvanized steel, with an inlet size of 3/8 inch and an outlet size of 1/8 inch, featuring a hexagonal end and dimensions of 30 mm length and 22 mm width.
Socket, reducing, ISO/EN M2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770240216 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |