Socket, reducing, ISO/EN M2 made from electroplated steel, suitable for non-potable applications, with nominal inlet size of 1 inch and outlet size of 3/8 inch, hexagonal end fittings, and dimensions d1=45 mm, d2=18 mm, s=10 mm, z2=10 mm.
Socket, reducing, ISO/EN M2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770240123 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |