Socket, reducing, ISO/EN M2, made from galvanized steel, with nominal pipe sizes of 3/4 inch and 3/8 inch, hexagonal end no. 1 dimensions of 39 mm and 30 mm, and thread length of 14 mm. Not suitable for drinking water installations.
Socket, reducing, ISO/EN M2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770240121 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |