The INSTAFLEX Special reducer PB with adaptor for electro fusion, part number 761 069 605 1, has a nominal bore of 75 mm on one side and 20 mm on the other, with a length of 134 mm, a length to seating of 88 mm, and a groove depth of 95 mm. It weighs 0.216 kg. The part is designed for use in polyethylene piping systems and includes an integrated adaptor for electrofusion joining. The technical data are not warranted and are subject to change.
With adaptor for electro fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069605 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |