INSTAFLEX flange adaptor with groove for PB pipe, suitable for flange or union nut connections, includes an EPDM O-Ring rated for potable water, with a spigot designed for electrofusion fittings; package size is 90 mm outer diameter, 106 mm inner diameter, 118 mm length, and 158 mm height, weighing 0.343 kg.
With spigot for electrofusion fittings
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069313 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |