INSTAFLEX flange adaptor with groove for PB pipes, featuring a spigot for electrofusion fittings and compatible with flange or union nut connections, includes an EPDM O-ring suitable for potable water; package dimensions are 50 mm outer diameter, 61 mm flange diameter, 56 mm length, and 88 mm height, with a mass of 0.061 kg.
With spigot for electrofusion fittings
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069310 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |