INSTAFLEX flange adaptor with groove for PB pipe, with spigot for electrofusion fittings and included EPDM O-ring suitable for potable water, available in 25 mm bore size, weighing 0.023 kg, with shaft diameter 33 mm, flange diameter 41 mm, length 50 mm, and height 76 mm.
With spigot for electrofusion fittings
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761069308 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |