INSTAFLEX Backing flanges made of casting with GFK coating are designed for use with flange adaptors. The part number 761065281 corresponds to a flange with a diameter of 225 mm, a weight of 3.600 kg, and dimensions D=350 mm, D1=295 mm, D2=238 mm, D3=22 mm, H=31 mm, AL=8 mm, and uses eight M20 x 160 screws. It is intended for commercial screw fastening with specified torque. All technical data are subject to change without notice.
INSTAFLEX Backing flanges
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 761065281 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |