Georg Fischer Piping Systems Ltd Fittings - others - pipe-outlets-boxes 760857013

Description
With flange
Request a Quote
Description
With flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

INSTAFLEX Dual pipe outlet in brass with flange, designed for pipe connections with Rp 1/2 thread, featuring a self-tapping M6 x 16 screw. The part has a d1 and d2 bore of 16 mm, overall height H of 44 mm, H1 of 22 mm, z1 and z2 of 30 mm, and A of 40 mm. It weighs 0.380 kg.

Datasheet Summary
Powered by GS/AI

INSTAFLEX Dual pipe outlet in brass with flange, designed for pipe connections with Rp 1/2 thread, featuring a self-tapping M6 x 16 screw. The part has a d1 and d2 bore of 16 mm, overall height H of 44 mm, H1 of 22 mm, z1 and z2 of 30 mm, and A of 40 mm. It weighs 0.380 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - pipe-outlets-boxes - 760857013 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - pipe-outlets-boxes
760857013
Fittings - others - pipe-outlets-boxes 760857013
With flange

With flange

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 760857013
Product Name Fittings - others - pipe-outlets-boxes
Material Brass/Bronze; Other Metals; Brass; PB
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400399 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193131492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193131512 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Unions - 161058350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details