HEAT-FIT™ - Jacket 45° Elbow for ecoFIT PE piping systems, consisting of intumescent fire-retardant material, type-approved for marine applications by ABS, BV, DNV, LR, and RINA, with a body length of 150 mm and a weight of 1.13 kg for the 225 mm diameter variant. Accessories and ecoFIT articles must be ordered separately.
HEAT-FIT™ - Jacket 45° Elbow for ecoFIT PE piping systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 756150120 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |