HEAT-FIT™ - Jacket 45° Elbow for ecoFIT PE piping systems, consisting of intumescent fire retardant material, is type approved for marine applications by ABS, BV, DNV, LR, and RINA. The part number 756150114 corresponds to the 110 mm diameter variant, with a length L1 of 150 mm, a weight of 0.50 kg, and a required metal strap length of 114 cm. Accessories and ecoFIT piping must be ordered separately.
HEAT-FIT™ - Jacket 45° Elbow for ecoFIT PE piping systems
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 756150114 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting |