ELGEF Plus End cap PE100 for pipe sizes d20-d630mm with SDR11, rated for 16 bar water pressure and 10 bar gas pressure. Long version with L1 130 mm, Lmax 205 mm, and s1 22.7 mm. Weighs 3.927 kg. FM 1613 approved for 15 bar and 12 bar. Fabricated fitting.
d20-d630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753961021 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |