ELGEF Plus End cap PE100 for pipe diameters from d20 to d630mm and SDR11, rated for 16 bar water and 10 bar gas, with a long version design. The part 753 961 014 corresponds to a 110mm nominal diameter fitting, weighing 0.373 kg, with a length L1 of 86mm and maximum length Lmax of 98mm, and a wall thickness s1 of 10.0mm. It is FM 1613 approved for 12 bar pressure. The fitting is fabricated and designed for PE100 pipes.
d20-d630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753961014 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |