ELGEF Plus end cap for PE100 pipe, designed for gas and water applications with a nominal pressure rating of 16 bar, is available in a d25mm bore size with a length of 52 mm and wall thickness of 3.0 mm. The part is certified for FM 1613 approval at 12 bar. It is a long version fitting with a weight of 0.015 kg.
d20-d630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753961007 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |