ELGEF Plus End cap PE100 for pipe diameters from d50 to d1000mm, SDR17, long version, rated for 10 bar water and 5 bar gas, fabricated from pipe with a wall thickness of 18.7mm, length L1 of 150mm, and maximum length Lmax of 255mm, weighing 4.758kg.
d50-1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753960823 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Infrared Fusion (IR); Electrofusion; Butt Fusion |