Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911609

Description
d20-63mm / SDR11
Request a Quote
Description
d20-63mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 753911609 is an ELGEF Plus Electrofusion coupler for PE100 pipe, designed for d40mm / SDR11 applications with a 16 bar water pressure rating and 10 bar gas pressure rating, featuring 4 mm pin connectors, removable centre stop, integral pipe fixation, and limited path fusion indicators. It weighs 0.076 kg, has a Do of 54 mm, and a Lmax of 80 mm.

Datasheet Summary
Powered by GS/AI

The 753911609 is an ELGEF Plus Electrofusion coupler for PE100 pipe, designed for d40mm / SDR11 applications with a 16 bar water pressure rating and 10 bar gas pressure rating, featuring 4 mm pin connectors, removable centre stop, integral pipe fixation, and limited path fusion indicators. It weighs 0.076 kg, has a Do of 54 mm, and a Lmax of 80 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911609 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911609
Fittings - Couplers-Sockets 753911609
d20-63mm / SDR11

d20-63mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911609
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131444 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130234 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Adapters-transitions - 158400149 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 158001050 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details