Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911607

Description
d20-63mm / SDR11
Request a Quote
Description
d20-63mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Electrofusion coupler for PE100 pipes, designed for d20-63mm SDR11 applications with a 16 bar water and 10 bar gas rating, featuring 4 mm pin connectors, limited path fusion indicators, a removable centre stop, and integral pipe fixation. The part 753911607 corresponds to the 25 mm nominal pipe size with a 20 mm bore, weighs 0.040 kg, and has a maximum length of 70 mm. It is suitable for SDR pipes with ratios from 9 to 11.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Electrofusion coupler for PE100 pipes, designed for d20-63mm SDR11 applications with a 16 bar water and 10 bar gas rating, featuring 4 mm pin connectors, limited path fusion indicators, a removable centre stop, and integral pipe fixation. The part 753911607 corresponds to the 25 mm nominal pipe size with a 20 mm bore, weighs 0.040 kg, and has a maximum length of 70 mm. It is suitable for SDR pipes with ratios from 9 to 11.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911607 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911607
Fittings - Couplers-Sockets 753911607
d20-63mm / SDR11

d20-63mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911607
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4056013 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 193131963 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 158001071 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Couplers-Sockets - 158400005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details