Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 753911126

Description
d355-450mm / SDR11
Request a Quote
Description
d355-450mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Electrofusion coupler for PE100 RT with d355mm and SDR11 is designed for non-pressurized applications and features two monofilar welding zones for simultaneous fusion of both pipe ends. It has a red color, uses Sabic P4200RT material, includes 4 mm pin connectors and limited path fusion indicators, and incorporates active reinforcement. The coupler measures 554 mm in length and 450 mm in outer diameter, with a weight of 24.700 kg. It is compliant with ISO 15494 and suitable for SDR pipe classes 9 to 17.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Electrofusion coupler for PE100 RT with d355mm and SDR11 is designed for non-pressurized applications and features two monofilar welding zones for simultaneous fusion of both pipe ends. It has a red color, uses Sabic P4200RT material, includes 4 mm pin connectors and limited path fusion indicators, and incorporates active reinforcement. The coupler measures 554 mm in length and 450 mm in outer diameter, with a weight of 24.700 kg. It is compliant with ISO 15494 and suitable for SDR pipe classes 9 to 17.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 753911126 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
753911126
Fittings - Couplers-Sockets 753911126
d355-450mm / SDR11

d355-450mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753911126
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 193130137 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 158001066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details