The ecoFIT Adaptor nipple PE100 with butt fusion spigot SDR11 and tapered male thread R is designed for connecting polyethylene pipes. It has a nominal diameter of 32 mm, a pressure rating of 16 bar, and a maximum length of 58 mm. The part weighs 0.043 kg and has a thread size of R 1¼. The thread engagement depth is 23 mm, and the spigot length is 55 mm. It is made for use with PE100 material and must not be used with sealing pastes harmful to polyethylene.
d20-63mm / SDR11 / Male thread R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753910559 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting; Nipple Fitting |