The ecoFIT Adaptor socket PE100 with butt fusion spigot SDR11 and female thread Rp is designed for connecting plastic or metal threads. It has a nominal diameter of 40 mm, a maximum operating pressure of 16 bar, and weighs 0.083 kg. The adapter is reinforced with a stainless steel (A2) ring and is rated for SDR11 piping. Its length is 60 mm, with a wall thickness of 4.6 mm and a minimum insertion depth of 80 mm.
d20-63mm / SDR11 / Female thread Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753910270 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |