Georg Fischer Piping Systems Ltd Fittings - Reducers 753909888

Description
d355-630mm / SDR17
Request a Quote
Description
d355-630mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with d560-400mm / SDR17 is a butt-welding fitting designed for polyethylene piping systems, standardized for SDR17 and rated at 10 bar pressure. It has an outer diameter of 560 mm on one end and 400 mm on the other, with a weight of 15.168 kg. The fitting conforms to DVS 2207 for conventional butt-welding and requires clamping on the larger diameter during welding. All dimensions and weights are specified for direct application in pipeline installations.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with d560-400mm / SDR17 is a butt-welding fitting designed for polyethylene piping systems, standardized for SDR17 and rated at 10 bar pressure. It has an outer diameter of 560 mm on one end and 400 mm on the other, with a weight of 15.168 kg. The fitting conforms to DVS 2207 for conventional butt-welding and requires clamping on the larger diameter during welding. All dimensions and weights are specified for direct application in pipeline installations.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909888 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909888
Fittings - Reducers 753909888
d355-630mm / SDR17

d355-630mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909888
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400142 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 158001123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
2 suppliers