Georg Fischer Piping Systems Ltd Fittings - Reducers 753909882

Description
d355-630mm / SDR17
Request a Quote
Description
d355-630mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with model code 753909882 is a size-reducing fitting for pipe diameters of 500 mm to 315 mm, designed for butt-welding according to DVS 2207 with a nominal pressure rating of 10 bar. It is intended for use with compatible fusion welding equipment capable of handling both pipe dimensions. The part weighs 10.502 kg and features wall thicknesses of 29.7 mm on the larger end and 18.7 mm on the smaller end, with a center-to-face dimension of 165 mm and a minimum allowable welding gap of 10 mm.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 with model code 753909882 is a size-reducing fitting for pipe diameters of 500 mm to 315 mm, designed for butt-welding according to DVS 2207 with a nominal pressure rating of 10 bar. It is intended for use with compatible fusion welding equipment capable of handling both pipe dimensions. The part weighs 10.502 kg and features wall thicknesses of 29.7 mm on the larger end and 18.7 mm on the smaller end, with a center-to-face dimension of 165 mm and a minimum allowable welding gap of 10 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909882 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909882
Fittings - Reducers 753909882
d355-630mm / SDR17

d355-630mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909882
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400079 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
2 suppliers
Fittings - Saddles - 158400719 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001065 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130304 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details