Georg Fischer Piping Systems Ltd Fittings - Reducers 753909835

Description
d355-630mm / SDR11
Request a Quote
Description
d355-630mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 part 753909835 is a 500mm to 450mm SDR11 polyethylene reducer designed for conventional butt-welding per DVS 2207. It has a nominal pressure rating of 16 bar and weighs 12.640 kg. The reducer has wall thicknesses of s1 = 45.5 mm and s2 = 40.9 mm, with a bevel angle of Z = 25 mm and overall lengths Bm1 = 165 mm and Bm2 = 115 mm. It is compatible with butt fusion machines that accommodate both diameters and requires clamping on the larger diameter during welding.

Datasheet Summary
Powered by GS/AI

The ecoFIT Flush style reducer PE100 part 753909835 is a 500mm to 450mm SDR11 polyethylene reducer designed for conventional butt-welding per DVS 2207. It has a nominal pressure rating of 16 bar and weighs 12.640 kg. The reducer has wall thicknesses of s1 = 45.5 mm and s2 = 40.9 mm, with a bevel angle of Z = 25 mm and overall lengths Bm1 = 165 mm and Bm2 = 115 mm. It is compatible with butt fusion machines that accommodate both diameters and requires clamping on the larger diameter during welding.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753909835 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753909835
Fittings - Reducers 753909835
d355-630mm / SDR11

d355-630mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753909835
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132515 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Adapters-transitions - 158400129 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400180 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
2 suppliers
Fittings - Saddles - 193132483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details