Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 753908887

Description
ecoFIT reducer SDR11
Request a Quote
Description
ecoFIT reducer SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT reducer SDR11 is a PE100 reducing fitting for butt welding, compatible with infrared fusion according to DVS 2207. The model 753908887 corresponds to a 250 mm to 225 mm reducer with a weight of 2.766 kg, length L of 182 mm, L1 of 60 mm, L2 of 55 mm, e of 22.7 mm, and e1 of 20.5 mm. It is injection moulded and designed for use with PE100 material.

Datasheet Summary
Powered by GS/AI

The ecoFIT reducer SDR11 is a PE100 reducing fitting for butt welding, compatible with infrared fusion according to DVS 2207. The model 753908887 corresponds to a 250 mm to 225 mm reducer with a weight of 2.766 kg, length L of 182 mm, L1 of 60 mm, L2 of 55 mm, e of 22.7 mm, and e1 of 20.5 mm. It is injection moulded and designed for use with PE100 material.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 753908887 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
753908887
Fittings - discontinued-Fittings 753908887
ecoFIT reducer SDR11

ecoFIT reducer SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753908887
Product Name Fittings - discontinued-Fittings
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193131522 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 158001090 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130237 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details