Georg Fischer Piping Systems Ltd Fittings - Reducers 753902839

Description
d50-1000mm / SDR17
Request a Quote
Description
d50-1000mm / SDR17
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-welding fitting for pipe systems from d50 to d1000mm with SDR17, designed for PE100 material and compliant with DVS 2207. It is infrared (IR Plus) compatible with fusion parameters set for PE100. The part 753902839 corresponds to the 800×710mm reducer variant, which has a nominal pressure of 10 bar, a weight of 16.774 kg, and dimensions s1=47.4 mm, s2=42.1 mm, Z=150 mm, Bm1=78 mm, and Bm2=40 mm. All variants are injection moulded up to d315mm and machined beyond. No additional certification or grade is stated.

Datasheet Summary
Powered by GS/AI

The ecoFIT Reducer PE100 is a butt-welding fitting for pipe systems from d50 to d1000mm with SDR17, designed for PE100 material and compliant with DVS 2207. It is infrared (IR Plus) compatible with fusion parameters set for PE100. The part 753902839 corresponds to the 800×710mm reducer variant, which has a nominal pressure of 10 bar, a weight of 16.774 kg, and dimensions s1=47.4 mm, s2=42.1 mm, Z=150 mm, Bm1=78 mm, and Bm2=40 mm. All variants are injection moulded up to d315mm and machined beyond. No additional certification or grade is stated.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 753902839 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
753902839
Fittings - Reducers 753902839
d50-1000mm / SDR17

d50-1000mm / SDR17

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 753902839
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001113 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132512 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 161117057 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 3.000 inch (76.2 mm)
View Details
Fittings - Saddles - 193131578 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details