The ELGEF Plus Reducer PE100 is a pipe reducer designed for polyethylene piping systems, accommodating pipe sizes from d25 to d630mm with SDR11. The model 753901083 has a nominal diameter of 125mm on one end and 63mm on the other, with a maximum length of 214mm and a weight of 0.607kg. It supports a maximum pressure of 16 bar for water and 10 bar for gas, and is FM 1613 approved for up to 15 bar. The reducer features wall thicknesses of 5.8mm and 3.0mm on its respective ends.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901083 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |