The ELGEF Plus Reducer PE100 part 753901073 is a long-version reducer designed for gas and water systems, with a nominal pressure rating of 16 bar and SDR11 wall thickness. It connects a 180 mm outer diameter pipeline to a 90 mm outer diameter pipeline, has a weight of 1.507 kg, and a maximum length of 245 mm. The product is FM 1613 approved for up to 15 bar pressure. The reducer is made of PE100 material and features a consistent wall thinning design with s1=8.2 mm and s2=8.2 mm at the ends.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901073 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |