The ELGEF Plus Reducer PE100 part number 753901047 is a long-version reducer for PE100 pipe systems, designed for water and gas applications with a maximum working pressure of 16 bar for water and 10 bar for gas, and FM 1613 approval for 15 bar. It connects a 40 mm outer diameter pipe to a 25 mm outer diameter pipe with an SDR of 11. The part weighs 0.045 kg and has a maximum length of 128 mm. The end socket dimensions are s1 = 3.7 mm and s2 = 3.0 mm. The product is manufactured by Georg Fischer Piping Systems Ltd and is available in sizes from d25 to d630 mm.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901047 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |