The ELGEF Plus Reducer PE100 with part number 753901015 is a long-version reducer for polyethylene piping, designed for water and gas applications with a maximum pressure rating of 16 bar. It connects pipes of 355 mm and 315 mm nominal diameters with an SDR of 11. The fitting weighs 11.590 kg and has a maximum length of 390 mm, with wall thicknesses of 28.6 mm and 32.3 mm at the respective ends. It is FM 1613 approved for 15 bar applications.
d25-630mm / SDR11 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753901015 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |