The ELGEF Plus Reducer PE100 is a polyethylene pipe reducer for gas and water applications, with a maximum operating pressure of 5 bar for gas and 10 bar for water. It conforms to SDR17 and is available in sizes from d90mm to d1000mm. The long version has a maximum length of 900mm. The variant with nominal diameter 250mm weighs 2.850kg and has a length of 320mm.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753900800 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |