ELGEF Plus Reducer PE100 for d90-d1000mm with SDR17, rated for 10 bar water and 5 bar gas, features a long design and is designed for PE100 pipes. The part number 753800897 corresponds to a 315mm to 200mm reducer, with an overall length of 355mm, weight of 4.960kg, and end wall thicknesses of 28.6mm and 18.2mm. It is classified under code 753 and has a maximum length specification (Lmax) of 800mm.
d90-d1000mm / SDR17 / Long version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800897 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |