The ELGEF Plus Flange adaptor PE100 for DN 350, SDR11, is a long version with a combined flat and serrated jointing face, designed for IR, butt, and electrofusion welding per DVS 2207 and EN 1555. It has a pressure rating of 16 bar for water and 10 bar for gas, and includes a profile seal in NBR, EPDM, or FKM. The part weighs 10.400 kg, has a maximum length of 267.0 mm, and an outer diameter D4 of 342 mm. It is FM 1613 approved for PN 15. The flange adapter is compatible with butterfly valves above DN 350 using ecoFIT adapters for BV SDR11.
d20-800mm / SDR11 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800224 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |