ELGEF Plus Flange adaptor for PE100 pipes, designed for IR, butt, and electrofusion welding per DVS 2207, with a combined flat and serrated jointing face and SDR17 rating. This variant, Type B, is for DN250 pipelines, with a maximum length of 220 mm, an outer diameter D1 of 320 mm, and a weight of 3.500 kg. It supports a pressure rating of 10 bar for water and 5 bar for gas. Profile seal materials include NBR, EPDM, or FKM; flat gaskets are EPDM or FKM for diameters up to DN315.
d50-1000mm / SDR17 / Long version / Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753800092 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Electrofusion; Butt Fusion |