The ecoFIT adaptor for butterfly valves is a machined fitting designed for buttfusion welding according to DVS 2207, compatible with plastic valves type 567/578/565 and metal valves type 038/039/044/065. It features a flat and metric jointing face, is rated for 10 bar pressure, and is available for pipe diameters of 450 to 630 mm with SDR 17/17.6. The model with code 753798753 is a Type B adaptor with chamfer, weighing 9.51 kg, and has a maximum length of 227 mm, a D1 diameter of 685 mm, and a D4 diameter of 610 mm. The part is suitable for use with DN 600 butterfly valves.
d450-630mm / SDR17/17.6 / jointing face: flat and metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753798753 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Butt Fusion; Mechanical |