The ecoFIT flange adaptor part number 753798313 is a short spigot connector for PE100 pipe with an outer diameter of 90 mm and SDR11, designed for IR buttfusion welding per DVS 2207. It features a combined flat and serrated jointing face with an NBR, EPDM, or FKM profile seal and an EPDM or FKM flat gasket for d20-d315. The adaptor supports a pressure rating of 10 bar for gas and 16 bar for water, and is suitable for attachment to plastic butterfly valve type 567/578. It has a maximum length of 80 mm, a flange bore of 78 mm, and a flange diameter of 138 mm. The flange has a 30° chamfer angle.
d20-500mm / SDR11 / short spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753798313 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion; Mechanical |