The ecoFIT flange adaptor for PE100 pipe, part of the d20-500mm / SDR11 series, is designed for butt fusion welding according to DVS 2207 and features a short spigot. This specific model, identified by the code 753 798 308, corresponds to a DN25 size with a 32mm outer diameter and a 26mm internal diameter, suitable for connection to plastic butterfly valves type 565 and metal butterfly valves type 038/039/044/065 up to DN250. It has a combined flat and serrated jointing face, a profile seal in NBR, EPDM, or FKM, and a flat gasket in EPDM or FKM. The unit is rated for 10 bar gas and 16 bar water pressure, with an overall maximum length of 54mm, a flange outer diameter of 68mm, and a bolt circle diameter of 40mm. The part is manufactured for use with standard Class 16 pressure ratings.
d20-500mm / SDR11 / short spigot
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 753798308 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion; Mechanical |